The ARINC Size 8 Socket 75 ohm Connector, part number 190932, from PIC Wire & Cable is designed for high-performance applications with a nominal impedance of 75 ohms. It operates effectively within a frequency range of 0 to 3 GHz and has a maximum voltage rating of 325 V(rms). The connector features a maximum VSWR of 1.3:1 and an insertion loss of 0.3 dB, ensuring reliable signal integrity.
Constructed from high-quality materials, the outer hood is made of passivated stainless steel, while the center contact is crafted from beryllium copper. The connector is RoHS compliant, indicating it meets environmental standards. It has an insulation resistance of 5000 megohms and a dielectric withstanding voltage of 750 V(rms). Weighing only 0.15 ounces (4.29 grams), it is lightweight and suitable for various aerospace and military applications.
Installation requires specific tooling, including the M22520 / 1 - 01 tool for the center contact and the M22520 / 5 - 01 tool with a hex crimp die for the crimp ferrule. This connector is ideal for engineers seeking a reliable and efficient solution for their ARINC 600 interface needs.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190932 |
| Product Name | ARINC Size 8 Socket 75 ohm Connectors |
| Geometry | Straight |