Molex Electronic Connector 1715747807

Description
Conn Backplane HDR 96 POS Press RA Thru-Hole Tray Product overview: 1715747807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1715747807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Backplane HDR 96 POS Press RA Thru-Hole Tray Product overview: 1715747807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1715747807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-1715747807
Electronic Connector 407-1715747807
Conn Backplane HDR 96 POS Press RA Thru-Hole Tray Product overview: 1715747807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1715747807 can be used for catalog matching and distributor lookup.

Conn Backplane HDR 96 POS Press RA Thru-Hole Tray Product overview: 1715747807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1715747807 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 1715747807 - 1121467-1715747807 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1715747807
1121467-1715747807
Hard To Find - 1715747807 1121467-1715747807
Manufacturer: Molex Win Source Part Number: 1121467-1715747807 Packaging: Tray Number of Positions: 96 Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Impact, Guide Top Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Number of Columns: 8 Contact Layout, Typical: 32 Differential Pairs Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1121467-1715747807
Packaging: Tray
Number of Positions: 96
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Black
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Impact, Guide Top
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Number of Columns: 8
Contact Layout, Typical: 32 Differential Pairs
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Backplane Connectors - Specialized - 1715747807 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1715747807
Backplane Connectors - Specialized 1715747807
CONN HDR IMPACT 96POS EDGE MNT

CONN HDR IMPACT 96POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-1715747807 1121467-1715747807 1715747807
Product Name Electronic Connector Hard To Find - 1715747807 Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details