Molex Ffc / Fpc Jumper Cable, 8Core, 203Mm; No. Of Conductors Molex 15366-0087

Description
FFC / FPC JUMPER CABLE, 8CORE, 203MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 8CORE, 203MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 8Core, 203Mm; No. Of Conductors Molex - 52AJ6170 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 8Core, 203Mm; No. Of Conductors Molex
52AJ6170
Ffc / Fpc Jumper Cable, 8Core, 203Mm; No. Of Conductors Molex 52AJ6170
FFC / FPC JUMPER CABLE, 8CORE, 203MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 8CORE, 203MM; No. of Conductors:8Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Jumper Cable, 8Core, 203Mm Rohs Compliant Molex - 57AJ5915 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 8Core, 203Mm Rohs Compliant Molex
57AJ5915
Ffc / Fpc Jumper Cable, 8Core, 203Mm Rohs Compliant Molex 57AJ5915
FFC / FPC JUMPER CABLE, 8CORE, 203MM ROHS COMPLIANT: YES

FFC / FPC JUMPER CABLE, 8CORE, 203MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 52AJ6170 57AJ5915
Product Name Ffc / Fpc Jumper Cable, 8Core, 203Mm; No. Of Conductors Molex Ffc / Fpc Jumper Cable, 8Core, 203Mm Rohs Compliant Molex
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2100-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details