Molex Flat Flex Ribbon Jumpers, Cables 152680124

Description
"8 Position FFC, FPC Cable 0.049"" (1.25mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Cable 0.049"" (1.25mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152680124-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152680124-ND
Flat Flex Ribbon Jumpers, Cables 0152680124-ND
"8 Position FFC, FPC Cable 0.049"" (1.25mm) 1.180"" (29.97mm)"

"8 Position FFC, FPC Cable 0.049"" (1.25mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152680124-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details