Molex CLICKMATE 7 CIRCUIT 100MM WIRE ASSY 15135-0701

Description
CLICKMATE 7 CIRCUIT 100MM WIRE ASSY
Request a Quote
Description
CLICKMATE 7 CIRCUIT 100MM WIRE ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CLICKMATE 7 CIRCUIT 100MM WIRE ASSY - 15135-0701 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLICKMATE 7 CIRCUIT 100MM WIRE ASSY
15135-0701
CLICKMATE 7 CIRCUIT 100MM WIRE ASSY 15135-0701
CLICKMATE 7 CIRCUIT 100MM WIRE ASSY

CLICKMATE 7 CIRCUIT 100MM WIRE ASSY

Buy Now
Cable Assy, 7Pos, Plug-Plug, 100Mm; Connector To Connector Molex - 15AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Plug-Plug, 100Mm; Connector To Connector Molex
15AC7041
Cable Assy, 7Pos, Plug-Plug, 100Mm; Connector To Connector Molex 15AC7041
CABLE ASSY, 7POS, PLUG-PLUG, 100MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:7Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, 7POS, PLUG-PLUG, 100MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:7Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15135-0701 15AC7041
Product Name CLICKMATE 7 CIRCUIT 100MM WIRE ASSY Cable Assy, 7Pos, Plug-Plug, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details