Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural 15134-0500

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural - 15134-0500 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural
15134-0500
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural 15134-0500
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural

Buy Now
Wire to Board Cables - 1250735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250735
Wire to Board Cables 1250735
Molex 15134-0500 Wire to Board Cable

Molex 15134-0500 Wire to Board Cable

Supplier's Site
Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 33AC8035 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
33AC8035
Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 33AC8035
CABLE ASSY, 5POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15134-0500 1250735 33AC8035
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 5 Circuits Natural Wire to Board Cables Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 6FT Length - 3025013-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details