Molex Wire to Board Cables 15134-0406

Description
Molex 15134-0406 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0406 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1617544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617544
Wire to Board Cables 1617544
Molex 15134-0406 Wire to Board Cable

Molex 15134-0406 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617488
Wire to Board Cables 1617488
Molex 15134-0406 Wire to Board Cable

Molex 15134-0406 Wire to Board Cable

Supplier's Site
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 4 Circuits Natural - 15134-0406 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 4 Circuits Natural
15134-0406
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 4 Circuits Natural 15134-0406
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 4 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 4 Circuits Natural

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 33AC8034 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
33AC8034
Cable Assy, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 33AC8034
CABLE ASSY, 4POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:4Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1617544 15134-0406 33AC8034
Product Name Wire to Board Cables PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 4 Circuits Natural Cable Assy, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details