Molex Cables, Wires Fiber Optic Cables - 15014-0241 15014-0241

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033520-15014-0241 Number of Circuits: 41 Contact Plating: Gold Cable Length: 50.8 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15014-02410150140241 ; 150140241; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033520-15014-0241 Number of Circuits: 41 Contact Plating: Gold Cable Length: 50.8 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15014-02410150140241 ; 150140241; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 15014-0241 - 15014-0241 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 15014-0241
15014-0241
Cables, Wires Fiber Optic Cables - 15014-0241 15014-0241
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033520-15014-0241 Number of Circuits: 41 Contact Plating: Gold Cable Length: 50.8 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15014-02410150140241 ; 150140241; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033520-15014-0241
Number of Circuits: 41
Contact Plating: Gold
Cable Length: 50.8 mm
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 15014-02410150140241; 150140241;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 15014-0241
Product Name Cables, Wires Fiber Optic Cables - 15014-0241
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details