Molex Wire Housings & Plugs 15-06-0241

Description
Molex 15-06-0241 Connector Housing
Request a Quote Datasheet
Description
Molex 15-06-0241 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 7205621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7205621P
Wire Housings & Plugs 7205621P
Molex 15-06-0241 Connector Housing

Molex 15-06-0241 Connector Housing

Supplier's Site
Wire Housings & Plugs - 7205621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7205621
Wire Housings & Plugs 7205621
Molex 15-06-0241 Connector Housing

Molex 15-06-0241 Connector Housing

Supplier's Site
Rectangular Connectors - 15-06-0241 - 052725-15-06-0241 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 15-06-0241
052725-15-06-0241
Rectangular Connectors - 15-06-0241 052725-15-06-0241
Manufacturer: Molex, LLC Win Source Part Number: 052725-15-06-0241 Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Contact Termination: Crimp Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052725-15-06-0241
Packaging: Bulk
Number of Positions: 24
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Contact Termination: Crimp
Mounting: Panel Mount
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
13A 600V Electronic Connector
340-15-06-0241
13A 600V Electronic Connector 340-15-06-0241
24 Pos Female Power Connector, 13A, 600V, Straight, Panel Mount Product overview: 15-06-0241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0241 can be used for catalog matching and distributor lookup.

24 Pos Female Power Connector, 13A, 600V, Straight, Panel Mount Product overview: 15-06-0241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0241 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header Connector,cable Mount,plug,24 Contacts,skt,0.165 Pitch,hole .164-.189 Rohs Compliant Molex - 90B5002 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,24 Contacts,skt,0.165 Pitch,hole .164-.189 Rohs Compliant Molex
90B5002
Header Connector,cable Mount,plug,24 Contacts,skt,0.165 Pitch,hole .164-.189 Rohs Compliant Molex 90B5002
Header Connector,Cable Mount,PLUG,24 Contacts,SKT,0.165 Pitch,HOLE .164-.189 RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,24 Contacts,SKT,0.165 Pitch,HOLE .164-.189 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7205621P 7205621 052725-15-06-0241 340-15-06-0241 90B5002
Product Name Wire Housings & Plugs Wire Housings & Plugs Rectangular Connectors - 15-06-0241 13A 600V Electronic Connector Header Connector,cable Mount,plug,24 Contacts,skt,0.165 Pitch,hole .164-.189 Rohs Compliant Molex
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight
Mounting Cable mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers