Molex Nfc Antenna, 13.56Mhz, Adhesive; Antenna Type Molex 146236-2102

Description
NFC ANTENNA, 13.56MHZ, ADHESIVE; Antenna Type:NFC; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.102m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:Adhesive RoHS Compliant: Yes
Description
NFC ANTENNA, 13.56MHZ, ADHESIVE; Antenna Type:NFC; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.102m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:Adhesive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nfc Antenna, 13.56Mhz, Adhesive; Antenna Type Molex - 66AH3903 - Newark, An Avnet Company
Chicago, IL, United States
Nfc Antenna, 13.56Mhz, Adhesive; Antenna Type Molex
66AH3903
Nfc Antenna, 13.56Mhz, Adhesive; Antenna Type Molex 66AH3903
NFC ANTENNA, 13.56MHZ, ADHESIVE; Antenna Type:NFC; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.102m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:Adhesive RoHS Compliant: Yes

NFC ANTENNA, 13.56MHZ, ADHESIVE; Antenna Type:NFC; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.102m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:Adhesive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 66AH3903
Product Name Nfc Antenna, 13.56Mhz, Adhesive; Antenna Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers