Molex RF Antennas 1462340150

Description
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.7dBi, 2.65dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.7dBi, 2.65dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1462340150-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1462340150-ND
RF Antennas 1462340150-ND
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.7dBi, 2.65dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.7dBi, 2.65dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 1462340150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1462340150
RF Antennas 1462340150
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.7dBi, 2.65dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.7dBi, 2.65dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1462340150-ND 1462340150
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 829.0 to 4350.0 MHz
Gain 1.7 to 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers