2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.5dBi U.FL Surface Mount
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.5dBi U.FL Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | WM16994-ND | 1461870300 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; WLAN | WLAN |
| Primary Frequency Range | 2400.0 to 5500.0 MHz | |
| Gain | 3.5 dB |