Molex Pcb Antenna, 5.15-5.85Ghz, 4.75Dbi Rohs Compliant Molex 146187-0050

Description
PCB ANTENNA, 5.15-5.85GHZ, 4.75DBI ROHS COMPLIANT: YES
Datasheet
Description
PCB ANTENNA, 5.15-5.85GHZ, 4.75DBI ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Antenna, 5.15-5.85Ghz, 4.75Dbi Rohs Compliant Molex - 80AH2961 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.15-5.85Ghz, 4.75Dbi Rohs Compliant Molex
80AH2961
Pcb Antenna, 5.15-5.85Ghz, 4.75Dbi Rohs Compliant Molex 80AH2961
PCB ANTENNA, 5.15-5.85GHZ, 4.75DBI ROHS COMPLIANT: YES

PCB ANTENNA, 5.15-5.85GHZ, 4.75DBI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas
146187-0050
Antennas 146187-0050
Antennas Balanced Dual Band PCB 50mm Assy

Antennas Balanced Dual Band PCB 50mm Assy

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 80AH2961 146187-0050
Product Name Pcb Antenna, 5.15-5.85Ghz, 4.75Dbi Rohs Compliant Molex Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details