Molex 146186-0200 Multi-Band Antenna
Molex 146186-0200 Multi-Band Antenna
Molex 146186-0200 Multi-Band Antenna
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.7dBi, 3.5dBi, 4.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.7dBi, 3.5dBi, 4.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2469586 | WM12392-ND | 1461860200 |
| Product Name | Multi-Band Antennas | RF Antennas | RF Antennas |
| Applications | Multi-band | Modem or Wireless Network; GPS; BeiDou, GLONASS, WiMax, WLAN, Wi-Fi | BeiDou, GLONASS, WiMax, WLAN, Wi-Fi |
| Primary Frequency Range | 1575.4 to ? MHz | 1561.0 to 5000.0 MHz | |
| Gain | 4.2 dB | 2.7 to 4.2 dB | |
| Form Factor / Mounting | Internal |