Molex RF Antennas 1461860050

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3.15dBi, 4.25dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3.15dBi, 4.25dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM22475-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22475-ND
RF Antennas WM22475-ND
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3.15dBi, 4.25dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3.15dBi, 4.25dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
WiFi Antennas - 2182072 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182072
WiFi Antennas 2182072
GPS & WIFI Flex Ant*50mm assy

GPS & WIFI Flex Ant*50mm assy

Supplier's Site
WiFi Antennas - 2182073 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182073
WiFi Antennas 2182073
GPS & WIFI Flex Ant*50mm assy

GPS & WIFI Flex Ant*50mm assy

Supplier's Site
RF Antennas - 1461860050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461860050
RF Antennas 1461860050
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3.15dBi, 4.25dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3.15dBi, 4.25dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM22475-ND 2182072 1461860050
Product Name RF Antennas WiFi Antennas RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Modem or Wireless Network BeiDou, GLONASS, WiMax, WLAN, Wi-Fi
Primary Frequency Range 1561.0 to 5000.0 MHz 1575.4 to ? MHz
Gain 3.15 to 5 dB 4.25 dB
Technology Type Patch Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers