4.5GHz Flat Patch RF Antenna 3GHz ~ 6GHz 4dBi Adhesive
4.5GHz Flat Patch RF Antenna 3GHz ~ 6GHz 4dBi Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | WM13065-ND | 1461840200 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)