Molex CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END 145132-0310

Description
CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END
Request a Quote Datasheet
Description
CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END - 145132-0310 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END
145132-0310
CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END 145132-0310
CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END

CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END

Buy Now
Cable Assy, 3Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 82AC4675 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
82AC4675
Cable Assy, 3Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 82AC4675
CABLE ASSY, 3POS, RCPT-RCPT, 3.3FT; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 3.3FT; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 145132-0310 82AC4675
Product Name CAB ASY,MICROFIT TPA,3 CKT 1M L,BLK,DBL END Cable Assy, 3Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details