Super-Safeway⢠130141 series application specific plugs & sockets
Plug/Socket = Socket
Country = USA
Current Rating = 20A
Mounting Type = Cable Mount
Connector Type = NEMA 5 - 20R
Mains Socket Type = NEMA 5 - 20R
Voltage Rating = 125 V
Pole Format = 2P+E
Colour = Yellow
Gender = Female
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 8219558 |
Power Type | AC Power Connector |
Device Type | Receptacle |
Mounting Style | Cable; Cable Mount |