Cable Assembly 9.84' (3.00m)
Cable Assembly STP 3m 22AWG D-Net Open to Mini Change 5 to 5 POS M-F DeviceNet/Micro-Chan
Win Source Part Number: 1315499-1300280037
Category: Cable Assemblies>Circular Cable Assemblies
Series: Brad Micro-Change 130028
Color: Gray
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 9.84' (3.00m)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Molex
Base Product Number: 130028
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Plug
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 5
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M12
2nd Connector Orientation: Keyed
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM21644-ND | 448-1300280037 | 1315499-1300280037 |
| Product Name | Circular Cable Assemblies | Cable Assembly | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 9.84 ft (29.99 dm) |