CABLE ASSY, 5P PLUG-RCPT, 32.8FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 57T2051 |
| Product Name | Cable Assy, 5P Plug-Rcpt, 32.8Ft; Connector Type A Molex |
| Cable Length | 32.81 ft (100 dm) |