CAB452N PUR 3G050X2000 NE
CORD, DIN 5P PLUG-M12 RA 5P PLUG, 2M; Connector Type A:DIN Plug; Connector Type B:90° M12 Plug; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change mPm 121036 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | WM15534-ND | 31X2944 |
| Product Name | Sensor Cable Assemblies | Cord, Din 5P Plug-M12 Ra 5P Plug, 2M; Connector Type A Molex |
| Cable Length | 6.56 ft (20 dm) |