Molex Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex 121012-0107

Description
DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex - 72AC7260 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex
72AC7260
Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex 72AC7260
DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7260
Product Name Din Valve Conn, Plug, 3Pos, Panel; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin Daughtercard - 130-6282-15D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details