Molex Proximity Sensors 120254-0147

Description
Proximity Sensors M18 HsgTB PNP 4P M12 Conn 63.5mm Hsg Len
Datasheet
Description
Proximity Sensors M18 HsgTB PNP 4P M12 Conn 63.5mm Hsg Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120254-0147
Proximity Sensors 120254-0147
Proximity Sensors M18 HsgTB PNP 4P M12 Conn 63.5mm Hsg Len

Proximity Sensors M18 HsgTB PNP 4P M12 Conn 63.5mm Hsg Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120254-0147
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details