Molex Proximity Sensors - Industrial 1202530617

Description
SI700 7MM C23EMBNNOCPV3W
Request a Quote Datasheet
Description
SI700 7MM C23EMBNNOCPV3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - WM26902-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
WM26902-ND
Proximity Sensors - Industrial WM26902-ND
SI700 7MM C23EMBNNOCPV3W

SI700 7MM C23EMBNNOCPV3W

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
1202530617
Proximity Sensors 1202530617
Proximity Sensors SI700 7mm C23 EMB NPN NO 3Wire PVC

Proximity Sensors SI700 7mm C23 EMB NPN NO 3Wire PVC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number WM26902-ND 1202530617
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1148ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M30NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers