Molex Proximity Sensors 120253-0394

Description
Proximity Sensors M18Hsg8mmODNPN4P M12 Conn 63.5mm Hsg Len
Datasheet
Description
Proximity Sensors M18Hsg8mmODNPN4P M12 Conn 63.5mm Hsg Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0394
Proximity Sensors 120253-0394
Proximity Sensors M18Hsg8mmODNPN4P M12 Conn 63.5mm Hsg Len

Proximity Sensors M18Hsg8mmODNPN4P M12 Conn 63.5mm Hsg Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0394
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001015-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P8MNB-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1181 inch (30000 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3787 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details