Molex Circular Cable Assemblies 1200878463

Description
CIRC CBL 4POS RCPT TO PLUG 6.56'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO PLUG 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 900-1200878463-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
900-1200878463-ND
Circular Cable Assemblies 900-1200878463-ND
CIRC CBL 4POS RCPT TO PLUG 6.56'

CIRC CBL 4POS RCPT TO PLUG 6.56'

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200878463 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200878463
Cable Assemblies - Circular Cable Assemblies 1200878463
CBL CIRC 4POS MALE TO FEM 6.56'

CBL CIRC 4POS MALE TO FEM 6.56'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 900-1200878463-ND 1200878463
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details