SENSOR CORD, 5P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61AK8212 |
| Product Name | Sensor Cord, 5P M8 Plug-Rcpt, 23.6; Connector Type A Molex |
| Cable Length | 1.97 ft (6 dm) |