Molex Cables, Wires Fiber Optic Cables - 120070-0229 120070-0229

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170892-120070-0229 Gender: Female Length: 300 mm Orientation: Straight Cable Length: 300 mm Number of Pins: 5 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 1200700229; 8R5J30E03C3003; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170892-120070-0229 Gender: Female Length: 300 mm Orientation: Straight Cable Length: 300 mm Number of Pins: 5 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 1200700229; 8R5J30E03C3003; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 120070-0229 - 120070-0229 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 120070-0229
120070-0229
Cables, Wires Fiber Optic Cables - 120070-0229 120070-0229
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170892-120070-0229 Gender: Female Length: 300 mm Orientation: Straight Cable Length: 300 mm Number of Pins: 5 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 1200700229; 8R5J30E03C3003; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170892-120070-0229
Gender: Female
Length: 300 mm
Orientation: Straight
Cable Length: 300 mm
Number of Pins: 5
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 1200700229; 8R5J30E03C3003;
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 120070-0229
Product Name Cables, Wires Fiber Optic Cables - 120070-0229
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC - F-SM10-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details