SENSOR CORD, 4P M12 R/A RCPT-PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120066 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 01AH0088 |
| Product Name | Sensor Cord, 4P M12 R/a Rcpt-Plug, 2M; Connector Type A Molex |
| Cable Length | 6.56 ft (20 dm) |