Molex Cables, Wires Fiber Optic Cables - 1200650277 1200650277

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126293-1200650277 Color: Yellow Connector Type: Circular, Wire Leads Voltage Rating: 250 V Current Rating: 4 A Gender: Female Length: 9.99744 m Shielding: Unshielded Orientation: Straight Number of Conductors: 4 Contact Plating: Gold Insulation Material: PVC Cable Length: 10 m Number of Pins: 4 Connector Type A: Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: Unknown Wire/Cable Type: Round Wire/Cable Gauge: 22 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126293-1200650277 Color: Yellow Connector Type: Circular, Wire Leads Voltage Rating: 250 V Current Rating: 4 A Gender: Female Length: 9.99744 m Shielding: Unshielded Orientation: Straight Number of Conductors: 4 Contact Plating: Gold Insulation Material: PVC Cable Length: 10 m Number of Pins: 4 Connector Type A: Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: Unknown Wire/Cable Type: Round Wire/Cable Gauge: 22 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1200650277 - 1200650277 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1200650277
1200650277
Cables, Wires Fiber Optic Cables - 1200650277 1200650277
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126293-1200650277 Color: Yellow Connector Type: Circular, Wire Leads Voltage Rating: 250 V Current Rating: 4 A Gender: Female Length: 9.99744 m Shielding: Unshielded Orientation: Straight Number of Conductors: 4 Contact Plating: Gold Insulation Material: PVC Cable Length: 10 m Number of Pins: 4 Connector Type A: Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: Unknown Wire/Cable Type: Round Wire/Cable Gauge: 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126293-1200650277
Color: Yellow
Connector Type: Circular, Wire Leads
Voltage Rating: 250 V
Current Rating: 4 A
Gender: Female
Length: 9.99744 m
Shielding: Unshielded
Orientation: Straight
Number of Conductors: 4
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 10 m
Number of Pins: 4
Connector Type A: Receptacle
Connector Type B: Connector
Insulation Color: Yellow
Categories: Cables, Wires Fiber Optic Cables
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Type: Round
Wire/Cable Gauge: 22 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1200650277
Product Name Cables, Wires Fiber Optic Cables - 1200650277
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details