Molex Racks & Rack Cabinets 106481-0121

Description
Racks & Rack Cabinets LGX MTL Cassette w/ SM 24LC-1MPO FO
Datasheet
Description
Racks & Rack Cabinets LGX MTL Cassette w/ SM 24LC-1MPO FO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
106481-0121
Racks & Rack Cabinets 106481-0121
Racks & Rack Cabinets LGX MTL Cassette w/ SM 24LC-1MPO FO

Racks & Rack Cabinets LGX MTL Cassette w/ SM 24LC-1MPO FO

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 106481-0121
Product Name Racks & Rack Cabinets
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details