Molex Wtb Conn, Header, 16Pos, 2Row, 2.5Mm; Connector Systems Molex 105314-1316

Description
WTB CONN, HEADER, 16POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 16POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 16Pos, 2Row, 2.5Mm; Connector Systems Molex - 01AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 16Pos, 2Row, 2.5Mm; Connector Systems Molex
01AH0027
Wtb Conn, Header, 16Pos, 2Row, 2.5Mm; Connector Systems Molex 01AH0027
WTB CONN, HEADER, 16POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes

WTB CONN, HEADER, 16POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH0027
Product Name Wtb Conn, Header, 16Pos, 2Row, 2.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
NEMA L5-15 Duplex Receptacle - 88031220 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-15
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details