Molex Conn Housing, Rcpt, 4Pos, 2Row, 2.5Mm; Product Range Molex 105308-2204

Description
CONN HOUSING, RCPT, 4POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 4POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 2Row, 2.5Mm; Product Range Molex - 33AC7480 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 2Row, 2.5Mm; Product Range Molex
33AC7480
Conn Housing, Rcpt, 4Pos, 2Row, 2.5Mm; Product Range Molex 33AC7480
CONN HOUSING, RCPT, 4POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC7480
Product Name Conn Housing, Rcpt, 4Pos, 2Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details