Molex RF Antennas 1052620001

Description
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.4dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.4dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM9669-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM9669-ND
RF Antennas WM9669-ND
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.4dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.4dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
915MHz 50 Ohm Rf Antenna - 875-1052620001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHz 50 Ohm Rf Antenna
875-1052620001
915MHz 50 Ohm Rf Antenna 875-1052620001
ISM Band Antenna 868/915MHz, 1.4dBi Gain, 50 Ohm Product overview: 1052620001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz, 50 Ohm. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1052620001 can be used for catalog matching and distributor lookup.

ISM Band Antenna 868/915MHz, 1.4dBi Gain, 50 Ohm Product overview: 1052620001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz, 50 Ohm. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1052620001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 1052620001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1052620001
RF Antennas 1052620001
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.4dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.4dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM9669-ND 875-1052620001 1052620001
Product Name RF Antennas 915MHz 50 Ohm Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 866.0 to 915.0 MHz
Gain 0.4000 to 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details