Molex Wtb Conn, Header, 3Pos, 1Row, 6.35Mm; Connector Systems Molex 10-84-5030

Description
WTB CONN, HEADER, 3POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 3POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 3Pos, 1Row, 6.35Mm; Connector Systems Molex - 01AH8100 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 6.35Mm; Connector Systems Molex
01AH8100
Wtb Conn, Header, 3Pos, 1Row, 6.35Mm; Connector Systems Molex 01AH8100
WTB CONN, HEADER, 3POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8100
Product Name Wtb Conn, Header, 3Pos, 1Row, 6.35Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q489-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-2124-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details