TE Connectivity Solar Connectors 1-2468490-1

Description
Body Features Cable Color : Black Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Dead End Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Dead End Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 1-2468490-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
1-2468490-1
Solar Connectors 1-2468490-1
Body Features Cable Color : Black Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Dead End Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : Black

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Other


  • Product Installation Type : Dead End

Product Availability


  • Product Availability : North America

Product Type Features


  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2468490-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969598-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
Circular Power Connectors - 1-206934-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-172170-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details