Connector
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 7258 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes
KK 156 TERM CRP 22-26 AWG TRIFURCON GOLD ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 08-65-0122 | 54H5528 | 28AC6226 |
| Product Name | Contact, Socket, 22Awg, Crimp; Product Range Molex | Kk 156 Term Crp 22-26 Awg Trifurcon Gold Rohs Compliant Molex | |
| Termination | Crimp |