Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-50-0031

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KK 396, 4809 Series Socket is designed for crimp applications and supports wire sizes ranging from 22 AWG to 30 AWG. It features a female gender configuration and is constructed from brass with a tin plating for both mating and termination interfaces. The product is compliant with RoHS standards and is packaged on a reel for convenient handling. The maximum wire insulation diameter is 1.57 mm, making it suitable for various wire-to-board signal applications. This socket is part of the KK® Interconnect System by Molex, ensuring compatibility with other components in the series.

Datasheet Summary
Powered by GS/AI

The KK 396, 4809 Series Socket is designed for crimp applications and supports wire sizes ranging from 22 AWG to 30 AWG. It features a female gender configuration and is constructed from brass with a tin plating for both mating and termination interfaces. The product is compliant with RoHS standards and is packaged on a reel for convenient handling. The maximum wire insulation diameter is 1.57 mm, making it suitable for various wire-to-board signal applications. This socket is part of the KK® Interconnect System by Molex, ensuring compatibility with other components in the series.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 72C3719 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
72C3719
Contact, Socket, 22Awg, Crimp; Product Range Molex 72C3719
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Kkr 396, 4809 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 09X0800 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Kkr 396, 4809 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
09X0800
Contact, Kkr 396, 4809 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 09X0800
Contact, KKr 396, 4809 Series, Socket, 30 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, KKr 396, 4809 Series, Socket, 30 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-50-0031 72C3719 09X0800
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Kkr 396, 4809 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Plastic, Medical Grade - CAB.H02.GLA.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details