Molex RF Circulators and Isolators 0735912101

Description
SMSJ ISOLATOR/925-960 MHZ
Request a Quote Datasheet
Description
SMSJ ISOLATOR/925-960 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912101CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912101CT-ND
RF Circulators and Isolators 900-0735912101CT-ND
SMSJ ISOLATOR/925-960 MHZ

SMSJ ISOLATOR/925-960 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912101TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912101TR-ND
RF Circulators and Isolators 900-0735912101TR-ND
SMSJ ISOLATOR/925-960 MHZ

SMSJ ISOLATOR/925-960 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912101DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912101DKR-ND
RF Circulators and Isolators 900-0735912101DKR-ND
SMSJ ISOLATOR/925-960 MHZ

SMSJ ISOLATOR/925-960 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912101CT-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details