Molex RF Circulators and Isolators 0735912098

Description
SMSJ ISOLATOR/791-821MHZ/
Request a Quote Datasheet
Description
SMSJ ISOLATOR/791-821MHZ/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912098DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912098DKR-ND
RF Circulators and Isolators 900-0735912098DKR-ND
SMSJ ISOLATOR/791-821MHZ/

SMSJ ISOLATOR/791-821MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912098CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912098CT-ND
RF Circulators and Isolators 900-0735912098CT-ND
SMSJ ISOLATOR/791-821MHZ/

SMSJ ISOLATOR/791-821MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912098TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912098TR-ND
RF Circulators and Isolators 900-0735912098TR-ND
SMSJ ISOLATOR/791-821MHZ/

SMSJ ISOLATOR/791-821MHZ/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912098DKR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details