Molex RF Circulators and Isolators 0735912097

Description
SMSJ ISOLATOR/791-821MHZ/
Request a Quote Datasheet
Description
SMSJ ISOLATOR/791-821MHZ/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912097TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912097TR-ND
RF Circulators and Isolators 900-0735912097TR-ND
SMSJ ISOLATOR/791-821MHZ/

SMSJ ISOLATOR/791-821MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912097CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912097CT-ND
RF Circulators and Isolators 900-0735912097CT-ND
SMSJ ISOLATOR/791-821MHZ/

SMSJ ISOLATOR/791-821MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912097DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912097DKR-ND
RF Circulators and Isolators 900-0735912097DKR-ND
SMSJ ISOLATOR/791-821MHZ/

SMSJ ISOLATOR/791-821MHZ/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912097TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Circulator Coaxial Dual Junction 12 to 18GHz - UIYBCC2618B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details