Molex RF Circulators and Isolators 0735912096

Description
SMSJ ISOLATOR/758-803 MHZ
Request a Quote Datasheet
Description
SMSJ ISOLATOR/758-803 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912096CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912096CT-ND
RF Circulators and Isolators 900-0735912096CT-ND
SMSJ ISOLATOR/758-803 MHZ

SMSJ ISOLATOR/758-803 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912096DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912096DKR-ND
RF Circulators and Isolators 900-0735912096DKR-ND
SMSJ ISOLATOR/758-803 MHZ

SMSJ ISOLATOR/758-803 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912096TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912096TR-ND
RF Circulators and Isolators 900-0735912096TR-ND
SMSJ ISOLATOR/758-803 MHZ

SMSJ ISOLATOR/758-803 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912096CT-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 92 to 96GHz - UIYWC1027A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 10mm x 27mm x 14mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 40 dB
View Details