Molex RF Circulators and Isolators 0735912091

Description
SMSJ ISOLATOR/617-652MHZ/
Request a Quote Datasheet
Description
SMSJ ISOLATOR/617-652MHZ/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912091TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912091TR-ND
RF Circulators and Isolators 900-0735912091TR-ND
SMSJ ISOLATOR/617-652MHZ/

SMSJ ISOLATOR/617-652MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912091DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912091DKR-ND
RF Circulators and Isolators 900-0735912091DKR-ND
SMSJ ISOLATOR/617-652MHZ/

SMSJ ISOLATOR/617-652MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912091CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912091CT-ND
RF Circulators and Isolators 900-0735912091CT-ND
SMSJ ISOLATOR/617-652MHZ/

SMSJ ISOLATOR/617-652MHZ/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912091TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1317C - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 13000 MHz
Isolation 16 dB
View Details
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details