Molex RF Circulators and Isolators 0735912090

Description
SMSJ ISOLATOR/2620-2690MH
Request a Quote Datasheet
Description
SMSJ ISOLATOR/2620-2690MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912090TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912090TR-ND
RF Circulators and Isolators 900-0735912090TR-ND
SMSJ ISOLATOR/2620-2690MH

SMSJ ISOLATOR/2620-2690MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912090CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912090CT-ND
RF Circulators and Isolators 900-0735912090CT-ND
SMSJ ISOLATOR/2620-2690MH

SMSJ ISOLATOR/2620-2690MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912090DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912090DKR-ND
RF Circulators and Isolators 900-0735912090DKR-ND
SMSJ ISOLATOR/2620-2690MH

SMSJ ISOLATOR/2620-2690MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912090TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI6466K - kTB Solutions
Specs
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details