Molex RF Circulators and Isolators 0735912089

Description
SMSJ ISOLATOR/2620-2690MH
Request a Quote Datasheet
Description
SMSJ ISOLATOR/2620-2690MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912089TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912089TR-ND
RF Circulators and Isolators 900-0735912089TR-ND
SMSJ ISOLATOR/2620-2690MH

SMSJ ISOLATOR/2620-2690MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912089CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912089CT-ND
RF Circulators and Isolators 900-0735912089CT-ND
SMSJ ISOLATOR/2620-2690MH

SMSJ ISOLATOR/2620-2690MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912089DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912089DKR-ND
RF Circulators and Isolators 900-0735912089DKR-ND
SMSJ ISOLATOR/2620-2690MH

SMSJ ISOLATOR/2620-2690MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912089TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Broadband Isolator 380 to 460MHz - UIYBCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details