Molex RF Circulators and Isolators 0735912088

Description
SMSJ ISOLATOR/2110-2170MH
Request a Quote Datasheet
Description
SMSJ ISOLATOR/2110-2170MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912088TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912088TR-ND
RF Circulators and Isolators 900-0735912088TR-ND
SMSJ ISOLATOR/2110-2170MH

SMSJ ISOLATOR/2110-2170MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912088DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912088DKR-ND
RF Circulators and Isolators 900-0735912088DKR-ND
SMSJ ISOLATOR/2110-2170MH

SMSJ ISOLATOR/2110-2170MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912088CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912088CT-ND
RF Circulators and Isolators 900-0735912088CT-ND
SMSJ ISOLATOR/2110-2170MH

SMSJ ISOLATOR/2110-2170MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912088TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop in Isolator 130 to 180MHz - UIYBDI6060C - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details