Molex RF Circulators and Isolators 0735912084

Description
SMSJ ISOLATOR/7100-8500MH
Request a Quote Datasheet
Description
SMSJ ISOLATOR/7100-8500MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912084TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912084TR-ND
RF Circulators and Isolators 900-0735912084TR-ND
SMSJ ISOLATOR/7100-8500MH

SMSJ ISOLATOR/7100-8500MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912084DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912084DKR-ND
RF Circulators and Isolators 900-0735912084DKR-ND
SMSJ ISOLATOR/7100-8500MH

SMSJ ISOLATOR/7100-8500MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912084CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912084CT-ND
RF Circulators and Isolators 900-0735912084CT-ND
SMSJ ISOLATOR/7100-8500MH

SMSJ ISOLATOR/7100-8500MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912084TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details