Molex RF Circulators and Isolators 0735912083

Description
SMSJ ISOLATOR/7100-8500MH
Request a Quote Datasheet
Description
SMSJ ISOLATOR/7100-8500MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912083TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912083TR-ND
RF Circulators and Isolators 900-0735912083TR-ND
SMSJ ISOLATOR/7100-8500MH

SMSJ ISOLATOR/7100-8500MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912083CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912083CT-ND
RF Circulators and Isolators 900-0735912083CT-ND
SMSJ ISOLATOR/7100-8500MH

SMSJ ISOLATOR/7100-8500MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912083DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912083DKR-ND
RF Circulators and Isolators 900-0735912083DKR-ND
SMSJ ISOLATOR/7100-8500MH

SMSJ ISOLATOR/7100-8500MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912083TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details