Molex RF Circulators and Isolators 0735912062

Description
SMSJ CIRCULATOR/3400-3600
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3400-3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912062DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912062DKR-ND
RF Circulators and Isolators 900-0735912062DKR-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912062TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912062TR-ND
RF Circulators and Isolators 900-0735912062TR-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912062CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912062CT-ND
RF Circulators and Isolators 900-0735912062CT-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912062DKR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details