Molex RF Circulators and Isolators 0735912061

Description
SMSJ CIRCULATOR/3400-3600
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3400-3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912061TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912061TR-ND
RF Circulators and Isolators 900-0735912061TR-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912061DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912061DKR-ND
RF Circulators and Isolators 900-0735912061DKR-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912061CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912061CT-ND
RF Circulators and Isolators 900-0735912061CT-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912061TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI4020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details